EN
  • EN
  • DE

PI74FCT573TS

Part No PI74FCT573TS
Manufacturer Pericom
Description Fast CMOS Octal Transparent Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237662-PI74FCT573TS
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT573TS CAD Model

Description

The PI74FCT573TS is an octal transparent latch from Pericom Semiconductor. It's designed for high-speed data storage and retrieval in digital systems. This latch is commonly used in memory interfaces, data buffering, and other applications where temporary data storage is required.

Applications

  • Memory interfaces.
  • Data buffering.
  • Address latching.
  • I/O port expansion.
  • Microprocessor systems.
  • Digital logic circuits.

Features

  • Octal transparent latch.
  • High-speed operation.
  • Low power consumption.
  • TTL compatible inputs and outputs.
  • 3-state outputs.
  • Wide operating voltage range.

Benefits

  • Fast data storage and retrieval.
  • Reduced system power consumption.
  • Easy interface with TTL logic.
  • Flexible data buffering capabilities.
  • Improved system performance.

The PI74FCT573TS octal transparent latch provides a fast and efficient means of temporarily storing data in digital systems. Its high-speed operation ensures minimal delay in data transfer, contributing to overall system performance. The low power consumption reduces energy requirements, making it suitable for battery-powered applications. The TTL compatible inputs and outputs allow for easy interfacing with other TTL logic devices. The 3-state outputs provide flexibility in data bus configurations, allowing multiple devices to share the same bus. The wide operating voltage range provides compatibility with various power supply voltages.

Transparent latches are essential components in digital systems. They allow data to pass through when the latch enable is active and store the data when the latch enable is inactive. This functionality is used for buffering data, synchronizing data transfers, and demultiplexing data. The PI74FCT573TS from Pericom Semiconductor offers a reliable and cost-effective solution for these applications, ensuring system stability and performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess