The PI74STX2G08DX is a dual 2-input AND gate from Pericom Semiconductor's Super Low Voltage (STX) series. This device is designed for low-voltage operation, making it suitable for portable and battery-powered applications where minimizing power consumption is critical. It provides a basic AND logic function, outputting a high signal only when both inputs are high.
Applications:
- Portable electronics
- Battery-powered devices
- Low-voltage logic circuits
- Signal processing
- Data transmission systems
Features:
- Dual 2-input AND gate
- Low-voltage operation (typically 1.65V to 3.6V)
- Low power consumption
- High-speed operation
- Small package size
Benefits:
- Reduced power consumption: Ideal for battery-powered devices, extending battery life.
- Simplified logic design: Provides a fundamental AND logic function in a single package.
- High-speed performance: Ensures fast signal propagation for demanding applications.
- Space-saving: Small package size allows for compact circuit designs.
- Reliable operation: Designed for stable performance over a range of operating conditions.
The PI74STX2G08DX is typically available in small surface-mount packages. It is designed to be compatible with other logic devices operating at similar voltage levels. This AND gate is crucial in various digital systems for implementing control logic, data processing, and signal conditioning.