EN
  • EN
  • DE

PI90LV01TX

Part No PI90LV01TX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275295-PI90LV01TX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI90LV01TX CAD Model

Description

The PI90LV01TX is a single-channel LVDS (Low Voltage Differential Signaling) transmitter manufactured by Pericom Semiconductor. It is designed to transmit high-speed data over balanced transmission lines, offering significant advantages over single-ended transmission methods. This device is typically used in applications requiring robust and reliable data transmission with low power consumption.

Applications

  • High-speed data transmission systems
  • Flat panel displays
  • Imaging and video systems
  • Base stations
  • Networking and telecommunications equipment

Features

  • Single channel LVDS transmitter
  • Data rates up to 400 Mbps
  • Low power consumption
  • 3.3V power supply operation
  • Differential signaling for noise immunity
  • Output impedance matching for reduced reflections
  • Small form factor packaging

Benefits

  • High-speed data transmission: Supports data rates up to 400 Mbps, enabling efficient transfer of large amounts of data.
  • Low power consumption: Reduces overall system power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Noise immunity: Differential signaling provides excellent noise immunity, ensuring reliable data transmission in noisy environments.
  • Reduced EMI: LVDS technology minimizes electromagnetic interference (EMI), complying with stringent regulatory requirements.
  • Simplified system design: Integrated features such as output impedance matching simplify system design and reduce the need for external components.

The PI90LV01TX utilizes LVDS technology to transmit data over a differential pair of wires. This approach offers several advantages over single-ended transmission, including higher data rates, lower power consumption, and improved noise immunity. The device operates from a 3.3V power supply and is available in a small form factor package, making it suitable for space-constrained applications. The integrated output impedance matching helps to minimize signal reflections and ensure signal integrity.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess