EN
  • EN
  • DE

UC3844DR2G

Part No UC3844DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Performance Current Mode Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 398203-UC3844DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3844DR2G CAD Model

Description

ON Semiconductor UC3844DR2G High-Performance Current Mode PWM Controller

The ON Semiconductor UC3844DR2G is a state-of-the-art current mode pulse width modulation (PWM) controller designed for high-performance power supply systems. This integrated circuit is specifically engineered to deliver precise power regulation, enhanced system reliability, and improved power efficiency. It is an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, battery chargers, and LED drivers.

Featuring a trimmed oscillator for precise frequency control and an onboard frequency shifter to reduce electromagnetic interference (EMI), the UC3844DR2G is optimized for noise-sensitive applications. The device also includes an error amplifier, a current sensing comparator, and a high-current totem pole output ideally suited for driving a power MOSFET.

One of the key advantages of the UC3844DR2G is its ability to operate at a duty cycle range of 0 to 100%, providing flexibility across various load conditions. Furthermore, the device boasts a low startup current of less than 1mA and an operating current of 17mA, which helps in reducing power consumption during operation.

The UC3844DR2G also offers several protection features that ensure robust performance under fault conditions. These include automatic feed-forward compensation, pulse-by-pulse current limiting, and an under-voltage lockout with hysteresis. The under-voltage lockout ensures that the PWM controller is off when the supply voltage is insufficient, thus protecting the circuitry from potential damage.

Manufactured in a compact SOIC-14 package, the UC3844DR2G is designed for easy integration into a variety of circuit designs. Its thermal shutdown feature further enhances its reliability by protecting the device from overheating.

Overall, the ON Semiconductor UC3844DR2G is a versatile and reliable PWM controller that offers superior performance for power management solutions. Its combination of precision, efficiency, and protective features makes it an excellent choice for designers looking to optimize their power supply systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local ON Semiconductor sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess