EN
  • EN
  • DE

SN0403092DRBR

Part No SN0403092DRBR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330026-SN0403092DRBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0403092DRBR CAD Model

Description

The Texas Instruments SN0403092DRBR is a high-performance, versatile power management device designed to provide high efficiency and reliability.

  • Series: Part of Texas Instruments' esteemed SN series.
  • Type: Dual output, low noise, low dropout (LDO) linear regulator.
  • Output Current: Designed to deliver up to 2A output current.
  • Input Voltage Range: Has a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of applications.
  • Output Voltage Range: Operates with an output voltage range of 0.8V to 3.6V, providing flexibility to cater to different power requirements.
  • Key Features: High efficiency and operates with a low quiescent current, which helps to extend battery life in portable devices.
  • Additional Features: Features a low-dropout voltage, which ensures stable operation even when the input voltage is close to the output voltage. The device also has a fast transient response, which allows it to quickly respond to changes in load and line conditions, ensuring stable output voltage.
  • Noise Performance: Boasts excellent noise performance with a low output noise of just 30µVRMS, making it ideal for sensitive RF and analog applications where noise can affect performance.
  • Protection Features: Has thermal shutdown and current limit protection to prevent damage from overheating and overcurrent conditions.
  • Additional Protection: Has an under-voltage lockout feature to prevent operation when the input voltage is too low.
  • Package: Available in a small, space-saving 8-pin WSON package.
  • Operating Temperature Range: Has a wide operating temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess