EN
  • EN
  • DE

PT7A4401CJE

Part No PT7A4401CJE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283239-PT7A4401CJE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7A4401CJE CAD Model

Description

The PT7A4401CJE is a low-voltage supervisory circuit manufactured by Pericom (now Diodes Incorporated). This device, similar to other members of the PT7A4401 family, monitors the power supply voltage in microprocessor and digital systems and provides a reset signal when the voltage falls below a specified threshold, preventing erroneous operation.

Applications:

  • Microprocessor systems
  • Microcontroller systems
  • Digital signal processors (DSPs)
  • Embedded systems
  • Critical voltage monitoring
  • Portable devices

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides an active-low reset signal.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Available in small surface-mount packages.
  • Defined Reset Output Valid Down to VCC = 1.2V: Ensures reliable reset assertion even at very low supply voltages.
  • Built-in Glitch Immunity: Prevents false resets due to transient voltage dips or spikes.
  • No external components required: Simplifies board design.

Benefits:

  • Prevents System Malfunctions: Ensures proper system initialization and operation by asserting a reset during power-up, power-down, and voltage dips.
  • Improved System Reliability: Protects the system from data corruption and unpredictable behavior caused by low voltage conditions.
  • Reduced Power Consumption: Low supply current contributes to energy efficiency.
  • Simplified Design: Requires minimal external components, saving board space and reducing design complexity.
  • Reliable Reset Assertion: Guarantees reset operation even at very low voltages, ensuring system integrity in critical situations.

Additional Details:

The PT7A4401CJE monitors a single voltage supply. The key difference between the PT7A4401CJE and other family members like PT7A4401BJ and PT7A4401CJ lies primarily in the reset threshold voltage. Each variant will have a slightly different pre-determined threshold. This device offers a precise and reliable way to monitor the supply voltage and assert a reset signal when the voltage falls below this threshold. Its glitch immunity prevents false resets caused by transient voltage variations, ensuring stable system operation. The PT7A4401CJE is frequently used in embedded systems and other applications where reliable power supply monitoring is critical.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7055 $58.8220
10+ $12.0663 $120.6630
15+ $11.6886 $175.3290
21+ $11.3121 $237.5541
27+ $10.9344 $295.2288
36+ $9.8036 $352.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess