EN
  • EN
  • DE

PT7A7525W

Part No PT7A7525W
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283266-PT7A7525W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7A7525W CAD Model

Description

The PT7A7525W is a power management integrated circuit (PMIC) manufactured by Pericom Semiconductor (now Diodes Incorporated). It is a highly integrated power management solution designed for a variety of applications, including portable devices, embedded systems, and other power-sensitive applications. This device offers a combination of step-down (buck) converters and low dropout regulators (LDOs) to provide efficient and precise voltage regulation.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Embedded Systems: Industrial control systems, IoT devices, and automation equipment.
  • Power-Sensitive Applications: Battery-powered devices, energy harvesting systems, and low-power electronics.
  • Consumer Electronics: Set-top boxes, media players, and gaming consoles.
  • Networking Equipment: Routers, switches, and modems.

Features

  • Integrated Buck Converters: High-efficiency step-down converters for core voltage regulation.
  • Low Dropout Regulators (LDOs): Provide clean and stable voltage rails for sensitive analog and digital circuits.
  • Wide Input Voltage Range: Accommodates a variety of power sources, including batteries and AC adapters.
  • Programmable Output Voltages: Allows for customization to meet specific application requirements.
  • Overvoltage Protection (OVP): Protects downstream components from excessive voltage.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from short circuits.
  • Thermal Shutdown Protection (OTP): Shuts down the device in the event of overheating.
  • Enable/Disable Control: Provides a convenient way to turn the device on and off.
  • Compact Package: Reduces board space requirements.

Benefits

  • High Efficiency: Minimizes power dissipation and extends battery life.
  • Precise Voltage Regulation: Ensures stable and reliable operation of connected devices.
  • Integrated Protection Features: Safeguards against damage from overvoltage, overcurrent, and overheating.
  • Flexibility: Adaptable to a wide range of applications with programmable output voltages.
  • Reduced Board Space: Compact package minimizes the footprint on the PCB.
  • Simplified Design: Integrated functionality reduces the number of external components required.

Additional Details

The PT7A7525W typically operates with an input voltage range that suits various battery chemistries and AC adapter outputs. It provides multiple output voltage rails to power different sections of a system. The switching frequency of the buck converters is optimized for efficiency and low noise. The device is available in a small surface-mount package to minimize board space. Detailed specifications regarding input voltage range, output voltage accuracy, switching frequency, and protection thresholds can be found in the device's datasheet. Proper thermal management is crucial for optimal performance, especially under high load conditions.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess