EN
  • EN
  • DE

1728365

Part No 1728365
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Wire-To-Board Terminal Block, 10, 200 V, 10 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type Screw
Contact Material Tin
Contact Plating Tin
Current 10 A
Current Rating 10 A
Depth 10 mm
Flammability Rating UL94 V-0
Gender Male
Height 13 mm
Housing Color Green
Housing Material Polyamide
Lead Free Lead Free
Length 38.09 mm
Material Polyamide
Max Current Rating 12 A
Max Supply Voltage 160 V
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Levels 1
Number of Pins 10
Number of Positions 10
Number of Positions Per Level 10
Number of Rows 1
Pitch 3.81 mm
RoHS Compliant
Termination Screw
Voltage 300 V
Voltage Rating 200 V
Weight 6.198 g
Width 10 mm
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 26 AWG
Win Source Part Number 1166085-1728365
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1728365 CAD Model

Description

The Phoenix Contact 1166085-1728365 is a 10-position, 1-level terminal block with a screw connector.

  • Voltage Rating: 200V
  • Current Rating: 10A
  • Housing Material: Polyamide
  • Housing Color: Green
  • Contact Material: Tin
  • RoHS Compliant: Yes
  • Width: 10mm
  • Height: 13mm
  • Depth: 10mm
  • Wire Gauge: 26-30 AWG
  • Maximum Current Rating: 12A
  • Mount: Through-Hole

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess