EN
  • EN
  • DE

1857922

Part No 1857922
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Pluggable Terminal Blocks 6 Pos 3.81mm Invert Plug 28-16AWG Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CB, VDE, cULus
Color Green
Connector Type Plug, Screw
Contact Material Tin
Contact Plating Tin
Current 8 A
Current Rating 8 A
Depth 11.1 mm
Flammability Rating UL94 V-0
Gender Male
Height 17.9 mm
Housing Color Green
Housing Material Polyamide
Lead Free Lead Free
Length 23.65 mm
Material Polyamide
Max Current Rating 8 A
Mount Cable, Free Hanging
Number of Circuits 6
Number of Contacts 6
Number of Levels 1
Number of Positions 6
Number of Positions Per Level 6
Number of Rows 1
Orientation Right Angle
Pitch 3.81 mm
RoHS Compliant
Termination Screw
Voltage 300 V
Voltage Rating 160 V
Weight 102.999998 g
Width 17.9 mm
Wire Gauge (Max) 16 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 1147350-1857922
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1857922 CAD Model

Description

The Phoenix Contact 1147350-1857922 is a terminal block with 6 positions, 1 level, and a pitch of 3.81 mm.

  • Positions: 6
  • Levels: 1
  • Pitch: 3.81 mm
  • Current Rating: 8 A
  • Voltage Rating: 160 V
  • Popularity: Medium
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4428 $62.2140
12+ $10.2090 $122.5080
18+ $9.8903 $178.0254
25+ $9.5715 $239.2875
32+ $9.2527 $296.0864
42+ $8.2952 $348.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
In Stock: 144 pieces Factory Stock: 144 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess