EN
  • EN
  • DE

PAM8006HR

Part No PAM8006HR
Manufacturer Power Analog Micoelectronics
Description 10W Stereo Class-D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Analog Micoelectronics
Win Source Part Number 1235347-PAM8006HR
Manufacturer Homepage www.poweranalog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8006HR CAD Model

Description

The PAM8006HR is a filter-less, high efficiency, 3W stereo Class-D audio amplifier from Power Analog Microelectronics. It's designed to drive speakers directly without the need for output filters, reducing component count and cost. This amplifier is ideal for portable audio devices and other low-power applications requiring high-quality sound.

Applications:

  • Portable Media Players (PMPs)
  • MP3 Players
  • Mobile Phones
  • Tablet Computers
  • USB Speakers
  • Toys and Games

Features:

  • 3W Stereo Output at 10% THD+N with a 4Ω Load
  • Filter-less Class-D Architecture
  • High Efficiency (typically 90%)
  • Low THD+N (typically 0.1%)
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • Over-Current Protection
  • Under-Voltage Lockout (UVLO)
  • Available in a SOP-16 Package

Benefits:

  • High-quality audio reproduction with low distortion
  • Extended battery life due to high efficiency
  • Reduced component count and cost due to filter-less design
  • Robust protection features prevent damage to the amplifier and speakers
  • Small package size enables use in space-constrained applications
  • Simplified design and layout

Additional Details:

The PAM8006HR operates from a single power supply, typically in the range of 2.5V to 5.5V. The filter-less Class-D architecture eliminates the need for external LC filters, reducing BOM cost and board space. The amplifier incorporates comprehensive protection features, including short-circuit protection, thermal shutdown protection, and over-current protection, ensuring reliable operation even under fault conditions. The UVLO feature prevents the amplifier from operating when the supply voltage is too low, preventing damage to the speakers.

The PAM8006HR's high efficiency minimizes power dissipation, making it an excellent choice for battery-powered devices. Its low THD+N ensures clear and accurate audio reproduction. The device is available in a small SOP-16 (Small Outline Package) making it easy to integrate into compact designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess