EN
  • EN
  • DE

DAC08ESR

Part No DAC08ESR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULT HS MONO 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Number of D/A Converters 1
Settling Time 150μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±4.5 V to 18 V
Digital Supply Voltage 9 V to 36 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 121791-DAC08ESR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC08ESR CAD Model

Description

Analog Devices DAC08ESR Precision Digital-to-Analog Converter

The DAC08ESR from Analog Devices Inc. is a high-performance, precision 8-bit digital-to-analog converter (DAC) designed to deliver accurate analog output from digital input signals. This component is engineered to meet the demanding requirements of sophisticated electronic systems, providing a reliable and stable interface between digital processing and analog world.

Key Features:

  • Resolution: 8-Bit, offering fine granularity for a wide range of applications.
  • Settling Time: Fast conversion rate with a typical settling time of 100 ns, ensuring quick response in dynamic systems.
  • Output Current: Capable of producing an output current in the range of 0 to 20 mA, suitable for direct control of analog circuits.
  • Linearity: Exhibits excellent linearity with a low differential linearity error, making it ideal for precision applications.
  • Power Supply: Operates on a single +5V power supply, simplifying power management in mixed-voltage systems.
  • Interface: Compatible with TTL/CMOS logic levels, allowing for easy integration with a variety of digital systems.
  • Package: Available in a compact, surface-mount package for efficient use of PCB space.

Applications:

The DAC08ESR is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Analog signal generation
  • Digital gain and offset adjustment
  • Motor control
  • Instrumentation

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The DAC08ESR is built to stringent standards, ensuring consistent performance and durability in a range of environmental conditions. Its robust design makes it suitable for use in industrial and commercial applications where reliability is paramount.

With its combination of precision, speed, and versatility, the DAC08ESR from Analog Devices Inc. stands out as an exceptional choice for designers looking to bridge the gap between digital data and real-world analog signals.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess