EN
  • EN
  • DE

MAX9021AUK+T

Part No MAX9021AUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.003μA @ 5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 100dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074154-MAX9021AUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9021AUK+T CAD Model

Description

The MAX9021AUK+T from Maxim Integrated is a high-precision, low-power comparator designed for a wide range of applications requiring a reliable and fast comparison of analog signals. This comparator is offered in a tiny SOT23-5 package, making it an ideal solution for space-constrained applications such as portable and battery-powered devices.

One of the key features of the MAX9021AUK+T is its low operating voltage range, which spans from 2.5V to 5.5V. This flexibility allows it to be used in systems with varying power supplies without sacrificing performance. Additionally, it boasts an exceptionally low quiescent current of just 4µA, which is crucial for power-sensitive designs where battery life is paramount.

The device offers a fast response time with propagation delays as low as 4µs, making it suitable for high-speed systems that require quick decision-making capabilities. The precision of the MAX9021AUK+T is further enhanced by its low input offset voltage of ±1mV, which ensures accurate signal detection and comparison.

The comparator is designed with an internal hysteresis feature that helps to eliminate output switching noise caused by small oscillations around the threshold voltage. This makes the MAX9021AUK+T particularly reliable in noisy environments where signal integrity can be compromised.

Maxim Integrated has equipped the MAX9021AUK+T with a push-pull output stage, which means that the output can drive loads directly without the need for an external pull-up resistor. This simplifies the design and reduces component count. Furthermore, the device is capable of driving both CMOS and TTL loads, offering great versatility in interfacing with various logic families.

Whether it's for control systems, threshold detectors, window comparators, or battery monitoring, the MAX9021AUK+T stands out with its precision, low power consumption, and compact form factor. Its robust design and versatile features make it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess