Products specifications

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576149-CAP015DG
Ultra Librarian 3D Model Ultra Librarian CAP015DG CAD Model

Description

The 576149-CAP015DG is a specialized integrated circuit (IC) from Power Integrations.

  • Series: CAPZero™ series
  • Type: capacitor discharge type IC
  • Package: tube package
  • Applications: converter and ACDC applications
  • Standard Package: 100 pieces
  • Mounting Type: surface mount
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Programmable: programmable, although verification is not specified.
  • ECCN: EAR99
  • REACH: not affected by REACH regulations.
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001
  • Status: discontinued

You May Also Be Interested in

Texas Instruments
IC IMAGING COMM SGNL PROC PLCC68 / MPU 32000 16bit 25MHz 68-Pin PLCC
Need more? Email Us
ECAD model for NS32FX164AV-25
NXP / Nexperia
DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Need more? Email Us
ECAD model for MC68882RC40A
STMicroelectronics
IC AUTHENTICAT CHIP/IOT SEC 8SO / Authentication Chip, IoT Secure Element 8-SO
Lowest to $14.7728
ECAD model for STSAFA110S8SPL02
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY
Rochester Electronics
93L422A - 256 X 4 TTL SRAM
Need more? Email Us
ECAD model for 93L422ADM/B
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to $1.5863
ECAD model for MICRF302YML-TR
Toshiba Semiconductor and Storage
IC BRIDGE 64VFBGA / Bridge 64-VFBGA (6x6)
Need more? Email Us
ECAD model for TC9593XBG(EL)
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $20.1090
ECAD model for MD5660DT-M-A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5416 $73.7912
15+ $8.6503 $129.7545
24+ $8.3800 $201.1200
32+ $8.1096 $259.5072
42+ $7.8392 $329.2464
56+ $7.0281 $393.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention