EN
  • EN
  • DE

LNK604DG

Part No LNK604DG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Energy-Efficient, Accurate CV/CC Switcher for Adapters and Chargers | IC OFFLINE SWIT CV/CC HV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 55%
Switching Frequency Up to 85kHz
Power (W) 4.1W
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package SO-8C
Mounting Style SMT
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1202684-LNK604DG
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK604DG CAD Model

Description

The LNK604DG is an integrated offline switcher IC belonging to the LinkSwitch-TN2 family manufactured by Power Integrations. It is designed to provide a highly efficient and compact power conversion solution for low power applications, replacing linear transformers and discrete solutions. This IC incorporates a power MOSFET, oscillator, on/off control, a high-voltage switched current source, current limit, and thermal shutdown circuitry onto a monolithic IC.

Applications:

  • Home Appliances: Power supply for white goods like refrigerators, washing machines and dishwashers.
  • Metering: Powering smart meters and other metering devices.
  • Standby Power Supplies: Efficient power for standby circuits in various electronic devices.
  • Industrial Controls: Low-power supply for sensors and control systems.
  • LED Lighting: Power supply for LED drivers and lighting applications.

Features:

  • Integrated 725 V Power MOSFET: Simplifies design and reduces component count.
  • Self-Biased Supply: Eliminates the need for an external bias supply.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.
  • Hysteric Thermal Shutdown: Protects the IC from over-temperature conditions.
  • EcoSmart™ Energy Efficiency: Meets stringent global energy efficiency standards.
  • Auto-Restart Protection: Provides protection against fault conditions.

Benefits:

  • Reduced System Cost: Integration of multiple components lowers the overall BOM (Bill of Materials) cost.
  • Improved Energy Efficiency: High efficiency performance reduces energy consumption and heat dissipation.
  • Simplified Design: Fewer external components streamline the design process.
  • Enhanced Reliability: Protection features ensure robust operation and long-term reliability.
  • Smaller Footprint: Compact design allows for use in space-constrained applications.

Additional Details:

The LNK604DG operates in an on/off control mode, which provides excellent efficiency over a wide load range. It is designed to meet global energy efficiency standards such as Energy Star and ErP. The integrated 725 V MOSFET enables it to operate directly from rectified high voltage DC, simplifying the power supply design and reducing the size and cost of the input filter capacitor. The self-biased supply eliminates the need for an external bias winding on the transformer, further reducing component count. The frequency jittering feature spreads the EMI emissions over a wider frequency range, making it easier to meet EMC (Electromagnetic Compatibility) standards.

The IC's protection features include over-temperature protection, over-voltage protection, and short-circuit protection. These features ensure that the power supply is protected against various fault conditions, enhancing its reliability and preventing damage to the IC and the load. The EcoSmart™ technology minimizes the no-load power consumption, making it ideal for applications that require low standby power. The LNK604DG is available in a variety of package options, including DIP and SMD, allowing for flexible mounting options.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess