Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 725V
Topology Flyback
Duty Cycle 78%
Frequency - Switching 66kHz, 132kHz
Power (Watts) 244W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package eSIP-7C
Mounting Through Hole
Win Source Part Number 043245-TOP271EG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TOP271
Introduction Date March 02, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TOP271EG CAD Model

Description

The TOP271EG is a high-performance integrated circuit manufactured by Power Integrations. It is designed for use in offline switchers and is known for its high power output and excellent fault protection features.

  • Power Rating: 244W
  • Isolation: true
  • Voltage Breakdown Rating: 725V
  • Operating Frequency: 66kHz or 132kHz
  • Supply: limited
  • Applications: high power output and excellent fault protection

You May Also Be Interested in

Infineon Technologies
IC OFFLINE CTRLR SMPS OTP
Need more? Email Us
ECAD model for 3BR0665JZ
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $3.3400
ECAD model for HF500GP-30
Infineon Technologies
SWITCHING CONTROLLER
Lowest to $12.7873
ECAD model for ICE2QR1065Z
Texas Instruments
Economy Primary Side Controller
Lowest to $3.1822
ECAD model for UCC2809PTR-2G4
ON Semiconductor
IC REG CTRLR FLYBACK PWM
Lowest to $1.2989
ECAD model for NCP1234AD100R2G
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.7232
ECAD model for INN3696C-H606-TL
Power Integrations
INNOSWITCH3-AQ 1700V 50W
Lowest to $265.6489
ECAD model for INN3947CQ-TL
Infineon Technologies
ICE2QR0665 - QUASI RESONANT COOL
Lowest to $2.9546
ECAD model for ICE2QR0665G
Linear Technology
IC REG CTRLR BUCK ISO CM 8-SOIC
Need more? Email Us
ECAD model for LT1246CS8#TRPBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3407 $53.6280
80+ $1.2558 $100.4640
125+ $1.2134 $151.6750
180+ $1.1285 $203.1300
235+ $1.0861 $255.2335
290+ $1.0437 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,210 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention