EN
  • EN
  • DE

PT2126-C4A-RSM1

Part No PT2126-C4A-RSM1
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description FAN CONTROLLER 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282689-PT2126-C4A-RSM1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2126-C4A-RSM1 CAD Model

Description

The PT2126-C4A-RSM1, manufactured by Princeton Technology Corp (PTC), is a remote control encoder IC utilizing CMOS Technology. It is designed for use in a variety of remote control applications. This IC encodes the input data and transmits it via an infrared (IR) signal. It is commonly used in applications where cost-effectiveness and low power consumption are critical. The RSM1 likely refers to a specific packaging or revision of the PT2126-C4A.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio equipment remote controls
  • Other consumer electronic device remote controls

Features

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Multiple Key Inputs: Allows for encoding of multiple functions.
  • Infrared (IR) Transmission: Utilizes IR light for communication.
  • Oscillator Circuit: Built-in oscillator simplifies design.
  • Customizable Codes: Supports customization of encoding codes for specific applications.
  • Low Standby Current: Minimizes power consumption when not actively transmitting.

Benefits

  • Cost-Effective Solution: Provides a low-cost option for remote control encoding.
  • Long Battery Life: Low power consumption extends the battery life of remote controls.
  • Reliable Performance: CMOS technology ensures reliable operation and noise immunity.
  • Easy to Integrate: Simple pin configuration and minimal external components facilitate easy integration into various applications.
  • Customizable Functionality: Allows for tailoring of remote control functions to specific product needs.

Additional Details

The PT2126-C4A-RSM1 typically operates with a 3V power supply. The specific encoding format and key assignments are configurable based on the application requirements. External components such as a ceramic resonator or crystal oscillator are used to set the carrier frequency of the IR signal. The output pin is connected to an IR LED for transmitting the encoded data. The RSM1 suffix likely refers to a specific reel size or packaging variant for automated assembly processes.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess