EN
  • EN
  • DE

PT2128A-C31

Part No PT2128A-C31
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282690-PT2128A-C31
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2128A-C31 CAD Model

Description

The PT2128A-C31, manufactured by Princeton Technology Corp (PTC), is a remote control encoder IC using CMOS Technology. Designed for a variety of remote control applications, this IC encodes input data and transmits it via an infrared (IR) signal. It's frequently used in applications where low power consumption and cost efficiency are crucial factors. The 'A' likely refers to a specific revision, and 'C31' could denote a specific code or configuration.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio equipment remote controls
  • Air conditioner remote controls

Features

  • CMOS Technology: Delivers low power consumption and high noise immunity.
  • Multiple Key Inputs: Encodes signals from multiple button presses.
  • Infrared (IR) Transmission: Uses IR light for remote control communication.
  • Built-in Oscillator: Simplifies circuit design with an integrated oscillator.
  • Customizable Encoding Codes: Supports tailoring encoding codes for specific product needs.
  • Low Standby Current: Minimizes power usage when the remote is not in active use.

Benefits

  • Economical Solution: Presents a low-cost option for remote control encoding.
  • Extended Battery Life: Reduced power consumption extends the operational life of the remote control's batteries.
  • Consistent Performance: Reliable operation and noise immunity are ensured by CMOS technology.
  • Streamlined Integration: Simple pin configuration and minimal need for external components makes it easy to integrate.
  • Adaptable Functionality: Allows for customizing remote control features to suit specific product requirements.

Additional Details

The PT2128A-C31 typically operates with a 3V power supply. The specific encoding format and key assignments are tailored based on the application. External components such as a ceramic resonator or crystal oscillator fine-tune the IR signal's carrier frequency. The output pin connects to an IR LED to transmit the encoded data. The IC is often found in DIP or SOP packages, ensuring easy integration into different PCB designs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess