EN
  • EN
  • DE

PT2256

Part No PT2256
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Electronic Volume Controller IC    
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282735-PT2256
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2256 CAD Model

Description

The PT2256 is a remote control encoder commonly used in conjunction with the PT2272 decoder in various wireless remote control applications. It encodes address and data information, transforming it into a format suitable for transmission via radio frequency (RF) or infrared (IR) signals. The device is designed for low power consumption and reliable operation.

Applications:

  • Wireless remote control systems for consumer electronics
  • Security systems remote controls
  • Remote control toys and hobby electronics
  • Industrial remote control applications
  • Garage door and gate openers

Features:

  • Low power CMOS technology
  • Multiple address and data pins for flexible configuration
  • Built-in oscillator circuit requiring only an external resistor
  • Transmission enable pin for power saving
  • Compatible with the PT2272 series of decoders

Benefits:

  • Extended battery life in remote control devices
  • Simplified circuit design due to minimal external components
  • Secure communication through address encoding
  • Cost-effective solution for remote control applications
  • Easy integration into existing systems

Additional Details:

The PT2256 operates within a supply voltage range that typically extends from 3V to 15V. The oscillator frequency is determined by an external resistor value. The address and data inputs are usually configured using DIP switches or wire connections. When the transmission enable pin is activated, the encoded signal is transmitted. It’s important to choose the correct resistor value for the oscillator to ensure reliable communication between the encoder and the decoder. The encoded signal is generally transmitted using Amplitude Shift Keying (ASK) modulation. The PT2256 is often employed in scenarios where a simple, one-way remote control system is required.

Properly selecting components and following the manufacturer’s guidelines will ensure successful implementation of the PT2256 in a remote control system. Understanding the timing requirements and address/data configuration is also crucial.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,555 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess