EN
  • EN
  • DE

PLCDA24

Part No PLCDA24
Manufacturer Protek Devices
Description ULTRA LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1238674-PLCDA24
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLCDA24 CAD Model

Description

The PLCDA24 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. TVS diode arrays provide a fast and reliable clamping action to divert transient voltages away from protected circuits.

Applications

  • Data lines
  • I/O ports
  • Keyboards
  • Touchscreens
  • Power supplies

Features

  • Low clamping voltage
  • Fast response time
  • Low leakage current
  • Small form factor
  • High surge capability

Benefits

  • Protection against ESD and surge events
  • Improved system reliability
  • Reduced downtime due to component failure
  • Compact design for space-constrained applications
  • Enhanced system robustness

Technical Specifications

The PLCDA24 has a standoff voltage of 24V. It has a clamping voltage of 32V at 1A. The peak pulse current is 5A. The capacitance is typically 30pF. It meets IEC 61000-4-2 (ESD) immunity requirements. The operating temperature range is -55°C to +125°C. It is available in an SOT-23 package. The low clamping voltage ensures that the protected circuit is not exposed to excessive voltage during a transient event. The fast response time allows it to quickly clamp the transient voltage before it can damage the protected circuit.

The low leakage current minimizes power consumption and ensures that the TVS diode array does not interfere with the normal operation of the protected circuit. The small form factor makes it ideal for use in portable devices and other applications where space is limited. The high surge capability ensures that it can withstand high-energy transient events.

The PLCDA24 is a reliable and effective solution for protecting sensitive electronic components from ESD, EFT, and surge events. It is commonly used in a wide range of applications, including data lines, I/O ports, keyboards, touchscreens, and power supplies.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3716 $78.7432
4+ $32.3054 $129.2216
6+ $31.2959 $187.7754
8+ $30.2864 $242.2912
10+ $29.2769 $292.7690
14+ $26.2485 $367.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess