Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian B1090 CAD Model

Description

NULL

You May Also Be Interested in

Sunlord
CMC 400MA 2LN 67 OHM SMD
Lowest to $0.1268
ECAD model for SDCW2012-2-670TF
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Taiyo Yuden
CMC 1.5A 2LN 1.4KOHM TH / 2 Line Common Mode Choke Through Hole 1.4 kOhms @ 100 MHz 1.5A DCR 60mOhm
Lowest to $0.7718
ECAD model for CM05RB03
Schaffner EMC Inc.
CMC 1.3MH 25A 3LN TH / 1.3 mH @ 400 Hz 3 Line Common Mode Choke Through Hole 25A (Typ) DCR 4.45mOhm (Typ)
Need more? Email Us
ECAD model for RD7137-25-1M3
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
EPCOS (TDK)
CMC 27MH 1.4A 2LN TH
Lowest to $0.0477
ECAD model for B82723J2142N020
Pulse
CMC 10A 2LN SMD
Lowest to $1.0932
ECAD model for PA2754NL
Sumida America Components Inc.
CMC 10MH 200MA 2LN TH
Need more? Email Us
ECAD model for LF1290NP-103
Schaffner EMC Inc.
CMC 15MH 600MA 2LN TH / 15 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 490mOhm (Typ)
Need more? Email Us
ECAD model for RN212-0.6-02-15M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention