Products specifications

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 862953-B2197T
Ultra Librarian 3D Model Ultra Librarian B2197T CAD Model

Description

The 862953-B2197T is a pulse transformer designed for various electronic applications.

  • Product Line: Pulse
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Product Status: Obsolete
  • REACH: Unaffected
  • ECCN: OBSOLETE
  • MSL: Vendor Undefined

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2457NLT
Pulse
MODULE XFMR 1:1 100D SIN SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $10.2024
ECAD model for HX0068ANL
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH SMD
Lowest to $1.9649
ECAD model for DA102MC
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $2.4450
ECAD model for H1164T
Pulse
ROHS COMPLIANT | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $2.5599
ECAD model for H5008FNLT
TDK Corporation
XFRMR LAN 1CT:1CT 200UH / 200μH LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for ALT4532-201-T001
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150μH, 450μH Pulse Transformer 1:1 Surface Mount
Lowest to $0.6663
ECAD model for HM2101NLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention