Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.2 µH
Tolerance ±30%
Current Rating (Amps) 1 A
Current - Saturation (Isat) 400mA
Shielding Shielded
DC Resistance (DCR) 130mOhm
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 3 MHz
Mounting Type Surface Mount
Package / Case 0806 (2016 Metric)
Supplier Device Package 0806
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.039\
Ultra Librarian 3D Model Ultra Librarian BKPB002016102R2TA2 CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
FIXED IND 1MH 1.9A 490 MOHM TH
Need more? Email Us
ECAD model for 2200HT-102-H-RC
Taiyo Yuden
Inductor Power Chip Wirewound 4.7uH 20% 2MHz Metal 1.3A 0.26Ohm DCR 1008 T/R / FIXED IND 4.7UH 1.3A 260 MOHM
Lowest to $0.1916
ECAD model for MAMK2520T4R7M
KOA Speer
SMD Inductors 18uH 5%
Need more? Email Us
ECAD model for KL32TTE180J
Vishay
FIXED IND 1UH 12A 8.45 MOHM SMD / 1 µH Shielded Molded Inductor 12 A 8.45mOhm Max Nonstandard
Lowest to $1.3590
ECAD model for IHLP2525CZER1R0M5A
Sunlord
FIXED IND 8.2UH 3.45A 34MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 3.45 A 34mOhm Max Nonstandard
Lowest to $0.1515
ECAD model for SWPA8040S8R2MT
Vishay
FIXED IND 560NH 36A 1.5 MOHM SMD / 560 nH Shielded Molded Inductor 36 A 1.5mOhm Max Nonstandard
Lowest to $1.5275
ECAD model for IHLP5050EZERR56M01
Sunlord
FIXED IND 220UH 800MA 779MOHM SM / 220 µH Shielded Drum Core, Wirewound Inductor 800 mA 779mOhm Max Nonstandard
Lowest to $0.1037
ECAD model for SWPA8040S221MT
Vishay
FIXED IND 10UH 250MA 1.6 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 250 mA 1.6Ohm Max 1812 (4532 Metric)
Lowest to $0.5047
ECAD model for IMC1812ER100K
Taiyo Yuden
FIXED IND 4.7UH 295MA 500MOHM SM / 4.7 µH Unshielded Drum Core, Wirewound Inductor 295 mA 500mOhm 0805 (2012 Metric)
Lowest to $0.0521
ECAD model for LBC2012T4R7M

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention