EN
  • EN
  • DE
  • IT

CX0603MRX5R5BB474

Part No CX0603MRX5R5BB474
Manufacturer Pulse
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 6.3V X5R 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 0.47 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Features Low ESL (X2Y)
Applications Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Thickness (Max) 0.030" (0.75mm)
Ultra Librarian 3D Model Ultra Librarian CX0603MRX5R5BB474 CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 100 μF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Lowest to $0.2136
Samsung
CAP CER 330PF 50V X7R 0402 / 330 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Lowest to $0.0049
Pulse
CAP CER 0.33UF 10V X5R 0603
Need more? Email Us
Pulse
CAP CER 0.22UF 50V X7R 1210
Need more? Email Us
Pulse
CAP CER 0.039UF 50V X7R 0805
Need more? Email Us
Pulse
CAP CER 5600PF 50V X7R 0603 / 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.1344
Taiyo Yuden
CAP CER 3PF 50V C0G/NP0 0402 / 3 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0106
Kemet
CAP CER 1000PF 200V BX RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess