Products specifications Report Issue?

Package Tube
Product Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Type Surface Mount
Size / Dimension 1.000" L x 0.385" W (25.40mm x 9.78mm)
Height - Seated (Max) 0.230" (5.84mm)
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian E2001QNL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
PULSE XFMR 1:1 1.2MH
Need more? Email Us
ECAD model for PE-65834
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.9634
ECAD model for HM1188FNLT
Pulse
MDL 1G DIP QUAD PORTS N/A / 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
Need more? Email Us
ECAD model for G4P109N-A LF
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150µH, 450µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.5934
ECAD model for HM2103NLT
Pulse
RoHS peak reflow temperature rating 245 C | MODULE DL GIGABIT ETHER LAN 48P
Lowest to $2.9938
ECAD model for HX5020NL
Pulse
PULSE XFMR 1CT:1CT TX/RX / 120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $1.9061
ECAD model for HX2326FNLT
Pulse
IC CHIP
Lowest to $2.4268
ECAD model for TX1318
Pulse
MDL, SIN, XFMR, 1:1, 4.3KV, SMT, / 135µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.9483
ECAD model for HM2106NLT
Pulse
PULSE XFMR 2.5:1:1 1.49MH / 1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Lowest to $2.7580
ECAD model for PA2009NLT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention