Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Obsolete
Transformer Type LAN 10G Base-T
Mounting Type Surface Mount
Size / Dimension 0.930" L x 0.390" W (23.62mm x 9.91mm)
Height - Seated (Max) 0.230" (5.84mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 125668-EX2001
Ultra Librarian 3D Model Ultra Librarian EX2001 CAD Model

Description

EX2001 Electronic Component

The EX2001 is a versatile electronic component that offers exceptional performance for a wide range of projects, ideal for enthusiasts and professionals alike.

  • Robotics
  • IoT Devices
  • Consumer Electronics

Features and Benefits:

  • Cost-effective and reliable
  • High-speed operation
  • Easy to use with seamless integration

Equip your next project with the EX2001 to ensure top-notch performance and reliability.

You May Also Be Interested in

Pulse
XFRMR 1CT:2CT 1.20MH T/H
Lowest to $4.5690
ECAD model for PE-65771NL
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
ECAD model for PE-65778
Pulse
PULSE XFMR 2:1:1 1200UH
Lowest to $2.9338
ECAD model for PA0297NLT
Pulse
XFRMR 1:1/1.26 / 1:2CT 1.2/1.2MH
Lowest to $3.6389
ECAD model for PE-68826NL
Pulse
XFRMR 1CT:1CT/1CT:3CT:1 T/H
Need more? Email Us
ECAD model for PE-64950NL
Pulse
PULSE XFMR 1:1 785UH / 785μH Pulse Transformer 1:1 Surface Mount
Lowest to $0.4796
ECAD model for PE-68386NL
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for P0881NLT
Pulse
XFRMR 1:1.15CT 1.50MH T/H
Need more? Email Us
ECAD model for PE-65770NL
Pulse
XFRMR 3.3V 7W 253UH POE EP10 SMD
Lowest to $1.0861
ECAD model for PA1133NLT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention