Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type LAN
Mounting Style Through Hole
Parts Dimension 0.995" L x 0.395" W (25.28mmx 10.03mm)
Height - Seated (Maximum) 0.338" (8.59mm)
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 714248-FL1012NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FL1012NL CAD Model

Description

The Pulse Electronics Network FL1012NL Transformer is a high-quality electronic component designed for various applications.

  • Manufacturer: Pulse Electronics Network
  • Win Source Part Number: 714248-FL1012NL
  • Product Status: Obsolete
  • Manufacturer Pack Quantity: 20
  • Supply/Demand Status: Medium popularity, limited supply and demand

You May Also Be Interested in

Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for 7490220122
Pulse
PULSE XFMR 2.5:1:1 1.49MH / 1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Lowest to $2.7580
ECAD model for PA2009NLT
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ECAD model for 100B-1001
Pulse
XFRMR MODULE GIGABIT 1PORT 1:1 / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $1.6468
ECAD model for H5062NLT
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.9634
ECAD model for HM1188FNLT
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.7903
ECAD model for HM2102NLT
Pulse
Pulse Transformer
Need more? Email Us
ECAD model for PA2932NL
Pulse
TRANSFORMER
Lowest to $3.0128
ECAD model for TX1473NLS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention