EN
  • EN
  • DE

100B-1003NL

Part No 100B-1003NL
Manufacturer iNRCORE, LLC
Catalog Pulse Transformers
Description EXTMP XFMR 100BT SMG COM NPB / 350μH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr iNRCORE, LLC
Package Bulk
Product Status Active
Transformer Type LAN 10/100 Base-T
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.265" W (12.70mm x 6.73mm)
Height - Seated (Max) 0.245" (6.22mm)
Standard Package 40 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.31.2000
California Prop 65 Warning Information
Win Source Part Number 904906-100B-1003NL
Ultra Librarian 3D Model Ultra Librarian 100B-1003NL CAD Model

Description

The 904906-100B-1003NL is a pulse transformer manufactured by iNRCORE, LLC.

  • Category: Transformers - Pulse Transformers
  • Series: None
  • Package Type: Bulk
  • Standard Package: 40 pieces
  • Application: LAN 10/100 Base-T
  • Inductance: 350µH
  • Size: 0.500" L x 0.265" W (12.70mm x 6.73mm)
  • Seated Height: 0.245" (6.22mm)
  • Mounting Type: Surface Mountable
  • Current Rating: 40mA
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active
  • California Prop 65: Yes
  • Win Source Part Number: 904906-100B-1003NL

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess