EN
  • EN
  • DE
  • IT

H5079NL

Part No H5079NL
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE MINI-MAG 1PORT 1000BASE-T  /  Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD (SMT)
Dimension 0.785" L x 0.551" W (19.94mm x 14.00mm)
Height - Seated (Max) 0.100" (2.54mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.04 oz (1.14 g)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names H5079NL-ND,553-1658-5
Standard Package 20
Win Source Part Number 1012256-H5079NL
Ultra Librarian 3D Model Ultra Librarian H5079NL CAD Model

Description

The 1012256-H5079NL is a pulse transformer designed for use in electronic circuits.

  • Product: 1012256-H5079NL
  • Mounting Type: Surface mount
  • Height: 0.100 inches
  • Category: Pulse transformer
  • Packaging: Tube
  • Transformer Type: Not specified
  • Inductance: Not specified
  • Weight: 0.04 ounces
  • Temperature Range: 0°C to 70°C
  • Length: 0.785 inches
  • Width: 0.551 inches
  • Manufacturer: Pulse Electronics Network
  • ECCN: EAR99

You May Also Be Interested in

Pulse
XFRMR 4PORT 1:1.36 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36 Transmitter, 1:1.36CT Receiver Surface Mount
Need more? Email Us
Pulse
XFRMR 12V 13.5W 127UH POE EP13 / 127μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.292:0.208 Surface Mount
Lowest to $3.0128
Pulse
PULSE XFMR
Need more? Email Us
Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $6.9726
TDK Corporation
XFRMR LAN 1CT:1CT 350UH 16SOP / 350μH LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Lowest to $11.6971
Pulse
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Lowest to $2.9249
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD / 350μH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.5653
Pulse
XFRMR T3/DS3/E3/STS-1 1:4CT T/H / 150μH T3/E3 (Single) Pulse Transformer 1:4CT Through Hole
Lowest to $9.1323

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8827 $65.6481
7+ $17.9551 $125.6857
10+ $17.3939 $173.9390
14+ $16.8328 $235.6592
18+ $16.2718 $292.8924
24+ $14.5884 $350.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess