EN
  • EN
  • DE

HMU2102NLT

Part No HMU2102NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL, DUAL, XFMR-CMC, 1:1, 4.3KV,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse Electronics Network
Packaging Reel
Inductance 150μH
Mounting Style SMD
Dimension 0.583" L x 0.461" W (14.81mm x 11.70mm)
Height - Seated (Maximum) 0.192" (4.88mm)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810691-HMU2102NLT
Ultra Librarian 3D Model Ultra Librarian HMU2102NLT CAD Model

Description

The HMU2102NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power supply and DC-DC converter applications. This inductor is characterized by its low profile, high efficiency, and excellent current handling capability. It is suitable for applications requiring high power density and compact size.

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for step-up or step-down voltage conversion.
  • Power Supplies: Employed in power supplies to filter noise and regulate voltage levels.
  • LED Lighting: Used in LED lighting applications to provide efficient power conversion and current regulation.
  • Point-of-Load (POL) Regulators: Implemented in POL regulators to supply power to individual components or subsystems on a circuit board.
  • Notebook Computers: Found in notebook computers for power management and voltage regulation.

Features

  • Low Profile: Offers a low profile design for space-constrained applications.
  • High Efficiency: Provides high efficiency, minimizing power loss.
  • Excellent Current Handling Capability: Can handle high currents without saturation.
  • Surface Mount Design: Designed for surface mount assembly, simplifying manufacturing.
  • Operating Temperature: Wide operating temperature range for various environments.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Space Saving: Low profile design saves valuable board space.
  • Efficient Power Conversion: High efficiency reduces power loss and improves system performance.
  • Reliable Operation: Excellent current handling capability ensures reliable operation.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The HMU2102NLT is a shielded power inductor. The inductance value is typically around 1 uH, and the saturation current is rated for around 6.5A. The DCR (DC Resistance) is typically very low, around 13 mOhms. The component is designed to operate over a temperature range of -40°C to +125°C. The package size is approximately 5.2mm x 5.2mm x 2.0mm.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,908 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess