Products specifications

Package Bag
Product Status Active
Frequency Group VHF (f < 300MHz)
Frequency (Center/Band) 159MHz
Frequency Range 144MHz ~ 174MHz
Antenna Type Whip, Straight
Number of Bands 1
Return Loss -10dB
Gain 5.14dBi
Power - Max 200 W
Mounting Type Magnetic
Height (Max) 51.750" (131.45cm)
Ultra Librarian 3D Model Ultra Librarian LM150B CAD Model

Description

NULL

You May Also Be Interested in

Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP TILT / 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount
Need more? Email Us
ECAD model for TG.10R.A.0113
Taoglas Limited
RF ANT 433MHZ WHIP RA SMA MALE
Need more? Email Us
ECAD model for TI.10.0112
Taoglas Limited
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
ECAD model for IAA.01.121111
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
ECAD model for FXP72.07.0053A
TE Connectivity
RF ANT 315MHZ HELICAL SLD TH
Need more? Email Us
ECAD model for ANT-315-HETH
Taoglas Limited
RF ANT 867MHZ CER PATCH MMCX ML
Need more? Email Us
ECAD model for ISPC.86A.09.0092E
Taoglas Limited
TG.22 3G/2G CELLULAR CONNECTOR M
Need more? Email Us
ECAD model for TG.22.0152
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
ECAD model for OSCAR40/5M/LL/SMAM/S/S/33
TDK Corporation
Chip Antenna 2.4GHz 0603
Lowest to $0.3573
ECAD model for ANT016008LCS2442MA

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention