Products specifications

Package Bag
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 836MHz
Frequency Range 806MHz ~ 866MHz
Antenna Type Whip, Straight
Number of Bands 1
Gain 5.4dBi
Power - Max 200 W
Termination NMO
Mounting Type Magnetic
Height (Max) 13.500" (342.90mm)
Ultra Librarian 3D Model Ultra Librarian NMO3E800B CAD Model

Description

NULL

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
ECAD model for AP.35A.07.0054A
TE Connectivity
RF ANT 315MHZ HELICAL SLD TH
Need more? Email Us
ECAD model for ANT-315-HETH
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
ECAD model for OSCAR40/5M/LL/SMAM/S/S/33
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP TILT / 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount
Need more? Email Us
ECAD model for TG.10R.A.0113
Taoglas Limited
RF ANT 1.56/1.575GHZ CER PATCH
Lowest to $8.9313
ECAD model for CGGBP.18.4.A.02
TDK Corporation
Chip Antenna 2.4GHz 0603
Lowest to $0.3573
ECAD model for ANT016008LCS2442MA
Ethertronics/AVX
RF ANT 2.4GHZ/5.4GHZ CHIP SLD / 2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount
Lowest to $1.2807
ECAD model for M830510
Bulgin
RF ANT 2.4GHZ-2.5GHZ WHIP STR
Lowest to $47.3179
ECAD model for PX0407
Taiyo Yuden
Multilayer Chip Antenna 2.4GHz
Lowest to $0.7146
ECAD model for AH316M245001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention