Products specifications

Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector Pulsed (Icm) 170A
Vce(on) (Maximum) at Vge, Ic 1.88V at 15V, 30A
Power - Max 30W
Input Type Standard
Gate Charge 40.3nC
Td (on/off) at 25°C 11.2ns/40.8ns
Test Condition 400V, 30A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804979-FGPF4565
Ultra Librarian 3D Model Ultra Librarian FGPF4565 CAD Model

Description

ON Semiconductor FGPF4565 IGBT Overview

The ON Semiconductor FGPF4565 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) designed for a range of power applications. This IGBT is engineered to offer a high level of efficiency and reliability, making it an ideal choice for designers looking to improve the performance of their power management systems.

Key Features

  • High Current Capability: The FGPF4565 is capable of handling high continuous collector currents, ensuring robust performance for demanding applications.
  • Low Saturation Voltage: This IGBT features a low collector-emitter saturation voltage, which reduces power dissipation and improves efficiency.
  • Fast Switching Speed: With its fast switching characteristics, the FGPF4565 minimizes switching losses and enhances overall system response.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free-wheeling diode provides additional protection against reverse voltage and reduces component count in circuit designs.

Applications

The FGPF4565 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Inverter circuits

Technical Specifications

The FGPF4565 boasts impressive technical specifications, including:

  • Collector-Emitter Voltage (Vce): 650V
  • Continuous Collector Current (Ic): 45A
  • Power Dissipation (Pd): 70W
  • Operating Junction Temperature Range: -55°C to +175°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FGPF4565 IGBT has been rigorously tested to meet stringent industry standards for quality and reliability, ensuring long-term performance in critical applications.

Environmental Considerations

In alignment with global environmental standards, the FGPF4565 is designed with eco-friendly considerations. It is compliant with RoHS directives, which means it is free from hazardous substances like lead, making it a safer choice for electronic equipment.

Overall, the ON Semiconductor FGPF4565 IGBT is a powerful component that offers an optimal balance of efficiency, performance, and reliability for advanced power management solutions.

You May Also Be Interested in

Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5224 $52.2400
235+ $0.4287 $100.7445
365+ $0.4153 $151.5845
500+ $0.4019 $200.9500
645+ $0.3885 $250.5825
865+ $0.3483 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention