EN
  • EN
  • DE

PCA9600D

Part No PCA9600D
Manufacturer NXP / Nexperia
Description Dual bidirectional bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236100-PCA9600D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9600D CAD Model

Description

NXP PCA9600D I²C-bus Fm+ Extender

The PCA9600D is a sophisticated integrated circuit designed by NXP Semiconductors, aimed at extending the capabilities of the I²C-bus communication interface. This device is part of the Fm+ family, which supports faster data transfer rates and longer bus lengths, making it an ideal choice for complex and demanding applications.

Key Features:

  • Extended Operating Range: The PCA9600D allows for an extended I²C-bus operating range, enabling communication over distances that would otherwise not be possible. This is particularly useful in larger systems where devices are physically spread out.
  • High-Speed Interface: As part of the Fm+ series, it supports fast-mode plus (Fm+) with data rates up to 1 Mbit/s, which is significantly higher than the standard I²C speeds, thereby improving system performance.
  • Buffered Operation: The device includes input buffers, which isolate the capacitance of the bus lines, thus allowing more devices or longer cables to be connected without compromising signal integrity.
  • Hot-Swap Capability: The PCA9600D integrates hot-swap logic that maintains data integrity when devices are connected or disconnected from the bus while it is active, making it suitable for systems that require maintenance or expansion without downtime.
  • Robustness: Enhanced with features such as built-in voltage level shifters and strong drive capability, the PCA9600D can handle the demands of a noisy and varying electrical environment.
  • Compatibility: It is designed to be backward compatible with standard I²C-bus protocols, ensuring seamless integration with existing systems and devices.

Applications:

The PCA9600D is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive networks
  • Server farms and data centers
  • Telecommunications equipment
  • Medical systems

With its ability to drive long cables and connect more devices without signal degradation, the PCA9600D is an excellent choice for designers looking to enhance their I²C-bus systems. Its robustness and high-speed capabilities make it a reliable and efficient solution for complex applications that require extended communication capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess