EN
  • EN
  • DE

MIC79110BML-TR

Part No MIC79110BML-TR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ON ADJ 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Reverse Current
Charge Current - Max 1.2A
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788781-MIC79110BML-TR
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MIC79110BML-TR CAD Model

Description

Product Overview

The MIC79110BML-TR is a high-performance, adjustable output low dropout regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This LDO regulator is capable of delivering up to 1A of continuous output current and is adjustable from 1.24V to 5.5V, making it versatile for various electronic devices.

Key Features

  • Adjustable Output: The output voltage of the MIC79110BML-TR can be adjusted from 1.24V to 5.5V, allowing for flexibility in different circuit designs.
  • High Output Current: With the ability to deliver up to 1A of continuous output current, this LDO is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing protection against excessive temperature and overcurrent conditions.
  • Stable with Ceramic Capacitors: The MIC79110BML-TR is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Fast Transient Response: This LDO offers a fast transient response, which is essential for maintaining a stable output voltage during rapid changes in load.

Applications

The versatility and robust performance of the MIC79110BML-TR make it an excellent choice for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies

Package and Availability

The MIC79110BML-TR is offered in a compact, leadless 8-pin 2x2mm MLF® package, which is ideal for space-constrained applications. This product is available in tape and reel format (TR suffix), facilitating efficient handling and manufacturing processes for high-volume production.

With its high performance, reliability, and Microchip's commitment to quality, the MIC79110BML-TR is a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess