Products specifications

Package Tube
Product Status Active
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 9.7A
DC Resistance (DCR) (Max) 14mOhm
Operating Temperature -40°C ~ 120°C
Mounting Type Surface Mount
Size / Dimension 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height (Max) 0.500" (12.70mm)
Package / Case Horizontal, 4 PC Pad
Ultra Librarian 3D Model Ultra Librarian P0429 CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to €1.8567
ECAD model for 744201
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to €1.0267
ECAD model for B2013
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to €0.0825
ECAD model for MCZ1210AH360L2TA0G
Laird-Signal Integrity Products
CMC 4A 2LN 40 OHM SMD
Need more? Email Us
ECAD model for CM3322P400R-10
TDK Corporation
CMC 100MA 2LN 12 OHM SMD ESD
Need more? Email Us
ECAD model for TCE0806S-120-2P-T200
Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to €1.5734
ECAD model for 744841330
Wurth Electronics Inc
CMC 6.8MH 1.9A 2LN TH
Lowest to €63.4383
ECAD model for 7446322007
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
TDK Corporation
CMC 100MA 2LN 50 OHM SMD
Lowest to €1.0850
ECAD model for MCZ1210DH500L2TA0G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention