EN
  • EN
  • DE

P1167NLKIT

Part No P1167NLKIT
Manufacturer Pulse
Catalog Inductor Kits
Description POWER SHIELDED SMT INDUCTO NPB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Kit Type Fixed
Style Wirewound
Quantity 54 Pieces (18 Values - 3 Each)
Inductance Range 10µH ~ 1mH
Mounting Type Surface Mount
Packages Included Non-Standard SMD
Features Drum Core
Shielding Shielded
Qualification -;5;9;7;10;8;3;4;2;1;535;4680;5221;118;4161;197;283;495;3013;712;399;478;4491;1589;490;10;553;1276;595;408;4816;587;445;1712;237;732;818;0;131093;4376;4377;354;352;4371;36655;4370;4373;4372;4374;36656;21867;14697;4206;113750;2211;27985;27986;27987;27992;27994;27995;58752;35404;4375;93753;36657;88212;94534;79951;35405;57813;35406;126584;83296;90;1998;1035;1036;38184;38185;38186;55236;98678;16894;16895;36998;16896;16897;16898;36924;33310;98384;98388;98403;99221;99225;99083;99081;16900;1993;1038;1039;34503;55335;55339;55336;87598;55334;413;412;411;88530;88532;88531;88535;129797;129798;50083;115982;55338;55337;4354;4355;51818;58393;130414;1880;4207;4208;58055;4386;94726;55233;55232;55235;55234;75362;43283;1486;45760;43284;1736;55237;111023;25003;83130;83129;83128;83126;77566;2000;23402;23941;49886;49887;23943;23944;23945;49888;23946;23947;23948;23949;23950;23951;23952;23953;34504;23954;23955;55242;55243;55244;55238;64871;64873;64874;64896;64879;64881;64880;64882;64883;64884;64885;64887;64886;64888;64889;64890;64892;64893;64894;64262;64263;64264;64265;64266;64267;64268;23964;120631;91984;23966;34505;24091;24092;24093;24094;24199;24200;24095;24096;24097;24098;55239;24109;24100;24102;24104;24105;55240;24111;24112;24114;24115;35317;35318;41344;64895;4356;356;355;117369;54809;26317;26318;1373;94712;52434;67667;15125;55245;54810;54811;55248;26323;54842;55246;54841;26322;65364;55247;54821;54822;21933;26321;26319;26320;21934;54840;21935;21936;21937;21938;1459;66601;53539;88604;15769;61411;27119;9879;59480;83591;47059;66459;58827;45030;113232;44465;23473;4738;57419;53594;20787;20815;24817;28181;19313;30648;28182;44747;47575;41546;57420;52961;47058;4735;4382;4384;4736;48093;48088;22706;24806;30899;29181;57418;28183;32704;26340;30897;4383;49546;10550;1496;8;62;262;61;3;792;804;17;0;2;1;314983;347431;421614;1;376942;376956;378196;378198;378199;392915;411766;411770;413939;415775;421681;1;312356;312431;499095;753131;312979;326541;326542;326543;326544;328773;328944;328953;346647;346661;346662;346663;360408;360409;360438;371432;374890;374907;380087;380385;386435;388634;250270;295759;74948;74949;832208;80754;466194;97755;97756;103992;103993;112858;112861;138185;144113;146698;701063;701062;161513;496799;180835;180838;180840;186556;576165;192163;195016;195017;200285;211929;211930;216666;220655;220656;220657;224697;506099;235677;235679;241775;242690;255132;255136;260734;261956;263147;763008;265471;272454;272455;506098;274810;510320;277034;474084;501446;285682;473881;290500;474087;298763;298764;506097;301063;301999;302741;302743;67601;67602;76956;79451;83276;83278;83279;85333;86093;89783;91154;92003;94285;94287;464615;95724;99534;99535;101057;101411;105511;105513;106740;107293;110398;110399;111323;709996;114188;114190;114191;114193;115264;709993;139697;139698;139699;145019;145688;709994;148392;150437;153169;153170;156614;160200;160201;162155;162156;162746;164277;164281;166575;181797;185380;187197;188066;189474;709995;191069;191070;192750;195603;195604;195605;195606;197965;200715;212914;212915;215843;216168;217077;219637;221115;236321;242007;242009;243068;244278;245443;246413;247198;255632;258145;259848;260971;260972;734258;263377;264860;264861;265643;272789;275020;275021;277273;814935;299022;68164;70195;71973;77116;77842;78383;85483;94405;99834;145724;156742;160247;575978;1;315484;182720;189715;244465;256159;256160;256161;288665;723325;120712;120713;120714;120715;120716;120717;120718;120719;120720;120721;120722;120723;120724;48619;55449;55450;55451;57631;57632;723326;56826;61105;61106;61107;126889;126890;134730;134729;134731;443728;134733;806940;136128;228114;210207;210208;233555;753130;296377;74123;723327;74122;74125;87439;87440;103393;807172;149313;224544;224545;224546;238609;813
Ultra Librarian 3D Model Ultra Librarian P1167NLKIT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
Pulse
KIT FIXED IND PF0504 SERIES
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXANLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4342.XXXANLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess