Products specifications Report Issue?

Max Operating Temperature 130 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1083782-PA2757NLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA2757NLT CAD Model

Description

The PA2757NLT is a surface mount power inductor manufactured by Pulse Electronics, designed for high-efficiency power conversion and filtering applications. It features a compact design and robust construction suitable for demanding environments.

Applications:

  • DC-DC Converters
  • Point-of-Load (POL) Regulators
  • LED Lighting Drivers
  • Power Amplifiers
  • Voltage Regulators

Features:

  • Low DCR (DC Resistance): Minimizes power losses and improves efficiency.
  • High Saturation Current: Handles high peak currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Compact Size: Saves board space, ideal for portable devices and densely packed circuits.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: Low DCR leads to reduced power dissipation and improved system efficiency.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic radiation, improving signal integrity.
  • Space Savings: Compact design allows for smaller and more efficient power supply solutions.
  • Cost-Effective: SMT design simplifies assembly and reduces manufacturing costs.
  • Reliable Operation: Designed for stable and consistent performance in demanding applications.

Additional Details:

The PA2757NLT is a power inductor commonly used in various electronic circuits to store energy and filter noise. Its shielded construction is particularly beneficial in applications where EMI is a concern. The inductor's low DCR minimizes power loss and improves overall system efficiency. Designers should consult the datasheet to select the appropriate inductance value and current rating for their specific application. Proper thermal management should be considered during the design phase to ensure reliable operation. It's crucial to check the datasheet for the specific inductance value, saturation current, and other relevant electrical parameters before using this component.

You May Also Be Interested in

Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Realtek
Lowest to $2.8660
ECAD model for RTL8105E-VL
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
Dell
Need more? Email Us
ECAD model for R730XD24SG2749

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention