EN
  • EN
  • DE

TX1295NLT

Part No TX1295NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 4PORT 1:1.26CT 1.2MH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Transformer Type T1/E1 (Quad)
Inductance 1.2mH, 1.2mH
Mounting SMD (SMT)
Height - Seated (Max) 0.230" (5.84mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 133499-TX1295NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1295NLT CAD Model

Description

The TX1295NLT is a high-performance common mode choke designed for noise filtering and signal integrity in various communication interfaces. Manufactured by Pulse, this choke effectively suppresses common-mode noise, improving the reliability of data transmission. The 'NLT' suffix indicates a specific packaging or termination style, often lead-free, designed for automated assembly and environmental compliance.

Applications

  • CAN Bus
  • Industrial Ethernet
  • Automotive Ethernet
  • Power Line Communication (PLC)
  • Any communication system susceptible to common mode noise

Features

  • High common mode attenuation
  • Low differential mode insertion loss
  • Surface Mount Technology (SMT) compatible
  • Compact Size
  • RoHS Compliant

Benefits

  • Enhanced Signal Integrity: Reduces common mode noise, leading to cleaner signals.
  • Improved System Reliability: Filters out noise, preventing data corruption and system errors.
  • Reduced EMI Emissions: Helps to meet electromagnetic interference standards.
  • Simplified PCB Layout: Compact design allows for easy integration.
  • Cost-Effective Solution: Improves system performance without significant cost increase.

Additional Details

The TX1295NLT common mode choke is designed to filter out common mode noise signals while allowing differential signals to pass through with minimal attenuation. This is achieved by utilizing a core material and winding configuration that provides high impedance to common mode currents and low impedance to differential mode currents. The device is suitable for use in a wide range of temperatures and humidity conditions, making it suitable for use in industrial and automotive applications. For detailed specifications, refer to the manufacturer's datasheet. Key parameters include impedance at specific frequencies, DC resistance, rated current, and voltage isolation.

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess