EN
  • EN
  • DE

ANT8868LL00R1880A

Part No ANT8868LL00R1880A
Manufacturer PulseLarsen Antennas
Catalog RF Antennas
Description ANTENNA LFA OMNI 8.8X6.8MM SMD / 1.94GHz Chip RF Antenna 1.88GHz ~ 2GHz 6.13dBi Solder Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr PulseLarsen Antennas
Series 8868
Package Tape & Reel (TR)
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.94GHz
Frequency Range 1.88GHz ~ 2GHz
Antenna Type Chip
Number of Bands 1
Return Loss 10dB
Gain 6.13dBi
Power - Max 1 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
Other Names 13-ANT8868LL00R1880ATR,13-ANT8868LL00R1880ATR-ND,1837-ANT8868LL00R1880ATR
Standard Package 1,000
Win Source Part Number 987330-ANT8868LL00R1880A
Ultra Librarian 3D Model Ultra Librarian ANT8868LL00R1880A CAD Model

Description

The PulseLarsen Antennas 8868 series chip antenna is a high-performance component designed for RF/IF and RFID applications.

  • Frequency Range: 1.88GHz ~ 2GHz
  • Return Loss: 10dB
  • Termination: Solder
  • Package: Tape & reel
  • Maximum Power: 1 W
  • Gain: 6.13dBi
  • Frequency Group: UHF (1GHz ~ 2GHz)
  • Height: 0.035" (0.90mm)

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess