EN
  • EN
  • DE

HYS72T128000HP-3S-B

Part No HYS72T128000HP-3S-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-533 128Mx72 ECC Reg 1Rx4 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951233-HYS72T128000HP-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128000HP-3S-B CAD Model

Description

The Qimonda HYS72T128000HP-3S-B is a 1GB DDR2 667MHz (PC2-5300) ECC Registered DIMM designed for server and workstation environments that demand high reliability and data integrity. This memory module features error-correcting code (ECC) to detect and correct single-bit memory errors, ensuring stable and consistent performance in mission-critical applications.

Applications

  • Servers
  • Workstations
  • Data Centers
  • Applications requiring high data integrity
  • Systems needing ECC memory

Features

  • 1GB Capacity: Provides sufficient memory for various server and workstation applications.
  • DDR2-667 (PC2-5300): Operates at 667MHz, offering a data transfer rate of 5300MB/s.
  • ECC Registered: Includes error correction capabilities and is registered for enhanced stability in server environments.
  • 240-Pin DIMM: Standard form factor for DDR2 memory modules.
  • 1.8V Operating Voltage: Standard voltage for DDR2 memory.

Benefits

  • Enhanced Data Integrity: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design enhances signal integrity, reducing the risk of errors in high-density configurations.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.
  • Suitable for Critical Applications: Ideal for servers and workstations where data accuracy is paramount.

Additional Details

The Qimonda HYS72T128000HP-3S-B is designed to meet the rigorous demands of server and workstation environments. Its ECC Registered design ensures that data errors are detected and corrected in real-time, preventing data corruption and system instability. This feature is crucial for applications where data integrity is paramount, such as database servers, financial applications, and scientific computing. Registered memory modules include a register between the memory controller and the DRAM chips, which helps to stabilize signals in systems with multiple memory modules. This is especially important in servers and high-end workstations. The 1GB capacity is suitable for a variety of applications, and the DDR2-667 speed provides adequate performance for many workloads. This module is compatible with systems that support DDR2 ECC Registered DIMMs and the PC2-5300 standard.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess