EN
  • EN
  • DE

PAC5250QF

Part No PAC5250QF
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC / PMSM Motor Controller and Driver Flyback 600V 5.2V to 52V 57-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961436-PAC5250QF
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5250QF CAD Model

Description

The PAC5250QF is a highly integrated power application controller (PAC) from Qorvo US Inc. It's designed to provide efficient and precise control for a wide range of power management applications, combining microcontroller, power management, and high-side/low-side gate drivers in a single chip.

Applications

  • Brushless DC (BLDC) motor control
  • Power tools
  • Battery-powered devices
  • Server fans
  • White goods (e.g., washing machines, refrigerators)

Features

  • Integrated ARM Cortex-M0 Microcontroller: Provides flexible control and processing capabilities.
  • Integrated High-Side/Low-Side Gate Drivers: Simplifies motor control designs.
  • Integrated Power Management: Includes buck and boost converters for efficient power delivery.
  • Over-Voltage Protection (OVP): Protects the system from excessive voltage.
  • Over-Current Protection (OCP): Protects the system from excessive current.
  • Over-Temperature Protection (OTP): Protects the system from overheating.
  • PWM Generation: Provides precise control of motor speed and torque.
  • I2C and UART Communication Interfaces: Enables communication with other devices.

Benefits

  • Reduced System Size: Integrates multiple functions into a single chip.
  • Increased Efficiency: Optimizes power delivery for improved energy savings.
  • Enhanced System Reliability: Provides robust protection against various faults.
  • Simplified Design: Reduces the number of external components required.
  • Improved Performance: Enables precise and responsive motor control.

Additional Details

The PAC5250QF integrates a powerful ARM Cortex-M0 microcontroller, allowing for flexible and customized control algorithms. The integrated gate drivers simplify the design of motor control systems, reducing the need for external components. The integrated power management features, including buck and boost converters, ensure efficient power delivery and minimize energy waste. The various protection features, such as OVP, OCP, and OTP, enhance system reliability and prevent damage from fault conditions. The device offers PWM generation capabilities, enabling precise control of motor speed and torque. Standard communication interfaces like I2C and UART facilitate seamless integration with other devices in the system. The operating voltage range and specific performance characteristics can be found in the device's datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2233 $50.5631
17+ $5.9269 $100.7573
27+ $5.7416 $155.0232
36+ $5.5564 $200.0304
47+ $5.3712 $252.4464
63+ $4.8156 $303.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess