EN
  • EN
  • DE

RF1614ATR7

Part No RF1614ATR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835253-RF1614ATR7
Ultra Librarian 3D Model Ultra Librarian RF1614ATR7 CAD Model

Description

The RF1614ATR7 is a high-performance, low-noise amplifier (LNA) designed by Qorvo. It's engineered to improve the sensitivity of wireless receivers by providing significant signal gain while minimizing added noise. This LNA is suitable for a wide range of applications where amplifying weak signals is essential.

Applications:

  • Cellular Infrastructure: Employed in base stations and remote radio heads to enhance signal reception and improve network coverage.
  • GPS Receivers: Increases the sensitivity of GPS devices, enabling faster and more accurate location fixes, especially in challenging environments.
  • Satellite Communication Systems: Boosts weak satellite signals to ensure reliable communication links.
  • Wireless Networking Devices: Enhances the range and reliability of Wi-Fi, Bluetooth, and other wireless devices.
  • ISM Band Applications: Suitable for industrial, scientific, and medical (ISM) band applications where low-noise amplification is crucial.

Features:

  • High Gain: Provides substantial signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes added noise, ensuring a high signal-to-noise ratio for clear signal reception.
  • Internally Matched: Reduces the need for external matching components, simplifying design and saving board space.
  • Wideband Operation: Operates over a wide frequency range, making it suitable for various wireless applications.
  • Single Supply Voltage: Operates from a single voltage supply, simplifying power management.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection of weaker signals, extending communication range and improving reliability.
  • Enhanced Signal-to-Noise Ratio: Minimizes noise, resulting in clearer and more reliable signal reception.
  • Simplified Design: Internal matching simplifies the design process and reduces the number of external components required.
  • Increased System Performance: Optimized for high-performance wireless systems, ensuring optimal performance.

Additional Details:

The RF1614ATR7 is designed for optimal performance within its specified frequency range, which is commonly used in various wireless communication systems. Typical specifications include a gain of approximately 18-20 dB and a noise figure of less than 1 dB. This LNA is usually available in a small surface-mount package. For detailed specifications and application guidelines, refer to the official Qorvo datasheet to ensure proper implementation and optimal performance.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess