EN
  • EN
  • DE

B39272B8674P810

Part No B39272B8674P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 2.535/2.655GHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel
Type Duplexer
Frequency Bands (Low / High) 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Low Band Attenuation (min / max dB) 45.00dB / 55.00dB
High Band Attenuation (min / max dB) 45.00dB / 52.00dB
Mounting Style SMD
Manufacturer Package 8-SMD, No Lead
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812692-B39272B8674P810
Ultra Librarian 3D Model Ultra Librarian B39272B8674P810 CAD Model

Description

Its supply and demand status is limited and this component is a duplexer from Qualcomm (RF360 - A Qualcomm & TDK Joint Venture).

  • Mounting Style: SMD
  • Frequency Bands: 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
  • Low Band Attenuation (min / max dB): 45.00dB / 55.00dB
  • High Band Attenuation (min / max dB): 45.00dB / 52.00dB
  • Manufacturer Package: 8-SMD, No Lead
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Pulse
2012 1.575/2.4/5GHZ TPX TYPEJA
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJB
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHP
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
TRIPLEXER 1.575/2.4/5GHZ
Need more? Email Us
Pulse
2520 617~1511/1710~2690MHZ DPX T
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,999 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess