EN
  • EN
  • DE

WTR-1625L-0-164WLNSP-HR-01-1

Part No WTR-1625L-0-164WLNSP-HR-01-1
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 758051-WTR-1625L-0-164WLNSP-HR-01-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WTR-1625L-0-164WLNSP-HR-01-1 CAD Model

Description

The WTR-1625L-0-164WLNSP-HR-01-1 is a transceiver module manufactured by Qualcomm. It is a key component in wireless communication devices, handling the transmission and reception of radio frequency (RF) signals. This transceiver is designed to support multiple wireless standards and frequency bands, making it suitable for a wide range of applications in mobile devices and other wireless communication systems.

Applications

  • Mobile Phones: Used in smartphones to handle cellular communication (e.g., LTE, GSM, CDMA).
  • Tablets: Providing wireless connectivity for tablets, including cellular and Wi-Fi capabilities.
  • Wireless Modems: Enabling wireless data communication in modems and routers.
  • IoT Devices: Integrating into IoT devices for wireless connectivity (e.g., smart sensors, wearables).
  • Automotive Telematics: Facilitating wireless communication in automotive telematics systems (e.g., connected car services).
  • Embedded Systems: Enabling wireless communication in various embedded systems.

Features

  • Multi-Band Support: Supports multiple frequency bands for global compatibility.
  • Multi-Mode Operation: Operates in multiple wireless modes (e.g., LTE, WCDMA, GSM).
  • High Sensitivity: Offers high sensitivity for improved signal reception.
  • Low Power Consumption: Designed for low power consumption to extend battery life in mobile devices.
  • Integrated PA: Includes an integrated power amplifier (PA) for efficient signal transmission.
  • Advanced Modulation Techniques: Supports advanced modulation techniques for high data rates.

Benefits

  • Global Compatibility: Ensures compatibility with wireless networks around the world through multi-band support.
  • Improved Performance: Delivers high data rates and reliable communication through advanced modulation techniques and high sensitivity.
  • Extended Battery Life: Reduces power consumption, extending the battery life of mobile devices.
  • Simplified Design: Integrates multiple functions into a single module, simplifying the design and reducing the size of wireless devices.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless communication due to its integrated design.
  • Reliable Connectivity: Offers reliable wireless connectivity, ensuring seamless communication in various environments.

Additional Details

The WTR-1625L typically uses a small form factor package for easy integration into mobile devices. It requires careful RF layout and matching to ensure optimal performance. The transceiver's performance is often characterized by metrics such as transmit power, receiver sensitivity, and error vector magnitude (EVM). It is typically controlled by a baseband processor through a digital interface. The specific operating voltage and current requirements can vary depending on the configuration and operating mode. The module incorporates advanced power management features to minimize power consumption in various operating states.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess