EN
  • EN
  • DE

FDD1-17251CBLW33-56

Part No FDD1-17251CBLW33-56
Manufacturer Qualtek
Catalog DC Fans
Description FAN AXIAL 172X51MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Qualtek
Series HPLC, FDD1-17251
Voltage Rating DC 12VDC
Dimension Rectangular/Rounded - 172mm L x 151mm H
Width 51mm
Air Flow 255.0 CFM (7.22m3/min)
Static Pressure 0.736 in H2O (183.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Alarm Sensor
Noise 56 dB(A)
Power (Watts) 22.6W
RPM 3200 RPM
Termination 3 Wire Leads
Ingress Protection IP56M - Dust Protected, Water Resistant
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Approvals CE, TUV, UL
Weight 2.5 lbs (1.1kg)
Current Rating 1.88A
Material - Frame Aluminum
Material - Blade Plastic
Lifetime @ Temp. 50000 Hrs @ 25°C
Win Source Part Number 770242-FDD1-17251CBLW33-56
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDD1-17251CBLW33-56 CAD Model

Description

This fan is a great choice for those looking for a reliable and efficient cooling solution.

  • Voltage Rating: 12VDC
  • Current Rating: 1.88A
  • Type: Tubeaxial
  • Bearing Type: Ball Bearing
  • Noise Level: 56 dB(A)
  • Air Flow: 255.0 CFM (7.22m3/min)
  • Features: Dust Protected, Water Resistant
  • Ingress Protection: IP56M
  • Dimensions: 172mm L x 151mm H (Rectangular/Rounded)
  • Weight: 2.5 lbs (1.1kg)
  • Approvals: CE, TUV, UL

You May Also Be Interested in

ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess