EN
  • EN
  • DE

EEC0381B3-000U-A99

Part No EEC0381B3-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 120X38MM 12VDC WIRE  /  Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series EEC
Package Bulk
Voltage - Rated 12VDC
Dimension Square - 120mm L x 120mm H
Width 38.00mm
Air Flow 93.0 CFM (2.60m³/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart
Noise 37.0dB(A)
Power (Watts) 2.9 W
RPM 2100 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.472 lb (214.1 g)
Current Rating (Amps) 0.241A
Voltage Range 6 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number EEC0381B3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-1499,EEC0381B3000UA99,EEC0381B3-0000-A99
Standard Package 1
Win Source Part Number 1109451-EEC0381B3-000U-A99
Ultra Librarian 3D Model Ultra Librarian EEC0381B3-000U-A99 CAD Model

Description

The Sunon Fans EEC0381B3-000U-A99 is a DC brushless fan that is part of the EEC series.

  • Series: EEC
  • Voltage Rating: 12VDC
  • Power Rating: 2.9W
  • Lifetime: 70000 hours @ 40 degrees Celsius
  • Weight: 0.472 lbs
  • Width: 38.00mm
  • Square Dimension: 120mm L x 120mm H
  • Bearing Type: Ball
  • Fan Type: Tubeaxial
  • Noise Level: 37.0dB(A)
  • Air Flow: 93.0 CFM (2.60m³/min)
  • Static Pressure: 0.180 in H2O (44.8 Pa)
  • Maximum Current: 0.241A
  • REACH: Unaffected
  • Approvals: CE, CUR, TUV, and UL

The Sunon Fans EEC0381B3-000U-A99 is a high-quality DC brushless fan that is ideal for use in a variety of electronic devices.

You May Also Be Interested in

Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Delta Electronics
40X40X56MM 12V DC FAN W/SPEED CO / Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 37.6 CFM (1.05m³/min) 4 Wire Leads per Fan
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
FAN AXIAL 40X10MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess