EN
  • EN
  • DE

LTC2865HMSE#PBF

Part No LTC2865HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12MSOP / 1/1 Transceiver Full RS422, RS485 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC2865
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340878-LTC2865HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2865HMSE#PBF CAD Model

Description

Product Overview: LTC2865HMSE#PBF

The LTC2865HMSE#PBF is a robust and versatile transceiver from Analog Devices Inc., designed for RS485/RS422 applications requiring high-speed, balanced communication. This integrated circuit is a part of the LTC2865 series and is housed in a compact 10-lead MSOP package, offering a space-saving solution for modern electronic systems.

Key Features

  • High-Speed Interface: The device supports data rates up to 20Mbps, making it suitable for high-speed serial communication applications.
  • Extended Common-Mode Range: It can handle common-mode voltages from -7V to 12V, exceeding the requirements of the RS485 and RS422 standards, which ensures reliable data communication in electrically noisy environments or over long cable runs.
  • Integrated Protection: The LTC2865HMSE#PBF features robust integrated protection against overvoltage and electrostatic discharge (ESD) up to ±15kV, safeguarding the transceiver in harsh industrial settings.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces the supply current to 10µA, providing energy efficiency in power-sensitive applications.
  • Hot Swap Capability: The device is designed with a true fail-safe receiver that ensures a logic-high on the receiver output when the inputs are open, shorted, or idle, enabling hot-swapping without disrupting the bus communication.
  • Temperature Range: The LTC2865HMSE#PBF operates over a wide temperature range from -40°C to 125°C, making it reliable for use in extreme environmental conditions.

Applications

With its robust design and advanced features, the LTC2865HMSE#PBF is ideal for various applications, including:

  • Industrial Control Systems
  • Networked Security Cameras
  • Building Automation
  • Automotive Infotainment Systems
  • Factory Automation
  • Data Acquisition Systems

As a product from Analog Devices Inc., a leader in high-performance analog technology, the LTC2865HMSE#PBF transceiver is engineered to deliver reliability and performance that meets the stringent requirements of professional electronic designs. Whether you're developing an industrial control system or upgrading a networked security camera, this transceiver provides the necessary features to ensure efficient and secure data transmission.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2542 $50.7794
17+ $5.9522 $101.1874
27+ $5.7662 $155.6874
36+ $5.5802 $200.8872
47+ $5.3942 $253.5274
63+ $4.8361 $304.6743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess