EN
  • EN
  • DE

S553-5999-D6-F

Part No S553-5999-D6-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE TRANSFORMER 85UH  /  85µH LAN Pulse Transformer Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Transformer Type LAN
Inductance 85µH
Mounting SMD (SMT)
Dimension 1.100" L x 0.480" W (27.94mm x 12.19mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names S5535999D6-F
Standard Package 320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232796-S553-5999-D6-F
Ultra Librarian 3D Model Ultra Librarian S553-5999-D6-F CAD Model

Description

The Pulse Transformer is a LAN transformer type that has an inductance of 85µH.

  • Package: 2-SMD
  • Packaging: Bulk packaged
  • Mounting: SMD (SMT)
  • Dimension: 1.100" L x 0.480" W (27.94mm x 12.19mm)
  • Standard Package: 320
  • REACH: Unaffected
  • HTSUS Code: 8504.31.2000
  • Manufacturer: Bel Fuse Inc.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess