EN
  • EN
  • DE

EC20CEFD-512-STD

Part No EC20CEFD-512-STD
Manufacturer Quectel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202929-EC20CEFD-512-STD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CEFD-512-STD CAD Model

Description

The EC20CEFD-512-STD is a Quectel LTE Cat 1 module optimized for M2M and IoT applications. It delivers maximum data rates of 10Mbps downlink and 5Mbps uplink. It supports multiple network protocols and a wide range of interfaces, making it suitable for diverse applications. It is designed to be cost-effective and energy-efficient.

Applications:

  • Asset Tracking: Real-time tracking of valuable assets like vehicles, containers, and equipment using GPS and cellular connectivity.
  • Smart Metering: Remote collection of meter data from utilities like electricity, gas, and water, enabling efficient billing and monitoring.
  • Point-of-Sale (POS) Terminals: Wireless connectivity for payment processing in retail and hospitality environments.
  • Remote Monitoring: Monitoring of environmental conditions, industrial equipment, and agricultural data in remote locations.
  • Telematics: Vehicle tracking, diagnostics, and driver behavior monitoring for fleet management and insurance applications.

Features:

  • LTE Cat 1 Connectivity: Provides reliable cellular connectivity with data rates up to 10Mbps downlink and 5Mbps uplink.
  • Global LTE Bands Support: Operates on a wide range of LTE frequency bands, enabling global deployment.
  • GNSS Support: Integrated GPS, GLONASS, and BeiDou receivers for accurate location tracking.
  • Multiple Interfaces: Supports UART, USB, SPI, and I2C interfaces for flexible integration with various devices.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in IoT devices.

Benefits:

  • Reliable Connectivity: Ensures stable and consistent communication for critical IoT applications.
  • Wide Coverage: Supports multiple LTE bands for global deployment and roaming capabilities.
  • Accurate Location Tracking: Provides precise location information for asset tracking and geofencing applications.
  • Easy Integration: Offers a variety of interfaces for seamless integration with existing systems.
  • Cost-Effective Solution: Delivers high performance at a competitive price point, reducing overall system costs.

Additional Details:

The EC20CEFD-512-STD module includes features such as TCP/IP, UDP, HTTP, FTP, and MQTT protocols. It also has embedded eCall functionality. The module operates within a temperature range of -40°C to +85°C. The module's dimensions are typically around 29.0mm × 25.0mm × 2.4mm. It requires a power supply voltage of 3.3V to 4.3V. The module complies with various regulatory certifications, including CE, FCC, and RoHS.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess