EN
  • EN
  • DE
  • IT

IFL12-200ND300X200

Part No IFL12-200ND300X200
Manufacturer TDK Corporation
Catalog RFI and EMI - Shielding and Absorbing Materials
Description EMI ABSORBER 300 X 200MM SHEET  /  RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Mfr TDK Corporation
Series IFL
Package Bulk
Type Shielding Sheet
Shape Sheet
Length 11.811" (300.00mm)
Width 7.874" (200.00mm)
Thickness - Overall 0.008" (0.20mm)
Temperature Range - Operating -40°C ~ 85°C
Adhesive Non-Conductive, Double Sided
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.90.5060
Other Names 445-180350
Standard Package 10
Win Source Part Number 1216222-IFL12-200ND300X200
Ultra Librarian 3D Model Ultra Librarian IFL12-200ND300X200 CAD Model

Description

The IFL12-200ND300X200 is a shielding sheet designed for RF/IF and RFID applications.

  • Type: non-conductive, double-sided adhesive sheet
  • Length: 11.811 inches
  • Width: 7.874 inches
  • Thickness: 0.008 inches
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TDK Corporation

You May Also Be Interested in

Laird Technologies EMI
RFSW,S,040
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHIELDING SHEET 18\
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHLD TAPE 65.617'X0.787\
Need more? Email Us
Laird Technologies, Inc.
RF ABSORB SHEET 12.008\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET .060X12X12
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBERS 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess